24 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RESISTOR, CURRENT SENSE, 0R024, 5%, 1020; Resistance:0.024ohm;
RESISTOR, CURRENT SENSE, 0R024, 5%, 1020; Resistance:0.024ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWE102024L0JKEA-ND | 52Y8651 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Current Sense, 0R024, 5%, 1020; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 | 1020 [2550 Metric] |
| Resistance Range | 0.0240 ohms | 0.0240 ohms |