Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102022L1FKEA

Description
RES 0.0221 OHM 2W 2010 WIDE
Request a Quote Datasheet
Description
RES 0.0221 OHM 2W 2010 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE102022L1FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102022L1FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE102022L1FKEADKR-ND
RES 0.0221 OHM 2W 2010 WIDE

RES 0.0221 OHM 2W 2010 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE102022L1FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102022L1FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE102022L1FKEATR-ND
22.1 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

22.1 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE102022L1FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102022L1FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE102022L1FKEACT-ND
RES 0.0221 OHM 2W 2010 WIDE

RES 0.0221 OHM 2W 2010 WIDE

Buy Now Datasheet
Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay - 46Y8340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay
46Y8340
Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay 46Y8340
RES, CURRENT SENSE, 0R0221, 1%, 1020; Resistance:0.0221ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0221, 1%, 1020; Resistance:0.0221ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay - 52Y8647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay
52Y8647
Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay 52Y8647
RES, CURRENT SENSE, 0R0221, 1%, 1020; Resistance:0.0221ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0221, 1%, 1020; Resistance:0.0221ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCWE102022L1FKEADKR-ND 46Y8340
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R0221, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0221 ohms 0.0221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR24FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details