Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102018L0JKEA

Description
18 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
18 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE102018L0JKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE102018L0JKEA-ND
Chip Resistor - Surface Mount RCWE102018L0JKEA-ND
18 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

18 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay - 46Y8329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay
46Y8329
Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay 46Y8329
RESISTOR, CURRENT SENSE, 0R018, 5%, 1020; Resistance:0.018ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R018, 5%, 1020; Resistance:0.018ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay - 52Y8636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay
52Y8636
Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay 52Y8636
RESISTOR, CURRENT SENSE, 0R018, 5%, 1020; Resistance:0.018ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R018, 5%, 1020; Resistance:0.018ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE102018L0JKEA-ND 46Y8329
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R018, 5%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers