Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102012L0JNEA

Description
RES 0.012 OHM 2W 2010 WIDE
Request a Quote Datasheet
Description
RES 0.012 OHM 2W 2010 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE102012L0JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102012L0JNEADKR-ND
Chip Resistor - Surface Mount 541-RCWE102012L0JNEADKR-ND
RES 0.012 OHM 2W 2010 WIDE

RES 0.012 OHM 2W 2010 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE102012L0JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102012L0JNEACT-ND
Chip Resistor - Surface Mount 541-RCWE102012L0JNEACT-ND
RES 0.012 OHM 2W 2010 WIDE

RES 0.012 OHM 2W 2010 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE102012L0JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102012L0JNEATR-ND
Chip Resistor - Surface Mount 541-RCWE102012L0JNEATR-ND
12 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

12 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay - 52Y8627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay
52Y8627
Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay 52Y8627
RESISTOR, CURRENT SENSE, 0R012, 5%, 1020; Resistance:0.012ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R012, 5%, 1020; Resistance:0.012ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay - 46Y8320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay
46Y8320
Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay 46Y8320
RESISTOR, CURRENT SENSE, 0R012, 5%, 1020; Resistance:0.012ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R012, 5%, 1020; Resistance:0.012ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCWE102012L0JNEADKR-ND 52Y8627
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R012, 5%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details