Vishay Precision Group Chip Resistor - Surface Mount RCWE102010L0JNEA

Description
10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2512-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2512-1-ND
Chip Resistor - Surface Mount 541-2512-1-ND
10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2512-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2512-2-ND
Chip Resistor - Surface Mount 541-2512-2-ND
10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2512-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2512-6-ND
Chip Resistor - Surface Mount 541-2512-6-ND
10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

10 mOhms ±5% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R01, 5%, 1020; Resistance Vishay - 46Y8318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R01, 5%, 1020; Resistance Vishay
46Y8318
Resistor, Current Sense, 0R01, 5%, 1020; Resistance Vishay 46Y8318
RESISTOR, CURRENT SENSE, 0R01, 5%, 1020; Resistance:0.01ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R01, 5%, 1020; Resistance:0.01ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R01, 5%, 2 W, 1020; Resistance Vishay - 75Y2823 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 2 W, 1020; Resistance Vishay
75Y2823
Current Sense Res, 0R01, 5%, 2 W, 1020; Resistance Vishay 75Y2823
CURRENT SENSE RES, 0R01, 5%, 2 W, 1020; Resistance:0.01ohm; Product Range:RCWE Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 2 W, 1020; Resistance:0.01ohm; Product Range:RCWE Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2512-1-ND 46Y8318
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R01, 5%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details