Vishay Precision Group Chip Resistor - Surface Mount RCWE0805R750FKEA

Description
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.75DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75DCT-ND
Chip Resistor - Surface Mount RCWE.75DCT-ND
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75DTR-ND
Chip Resistor - Surface Mount RCWE.75DTR-ND
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75DDKR-ND
Chip Resistor - Surface Mount RCWE.75DDKR-ND
750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .75 OHM 1/4W 1% 0805 SMD - RCWE0805R750FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1/4W 1% 0805 SMD
RCWE0805R750FKEA
RES .75 OHM 1/4W 1% 0805 SMD RCWE0805R750FKEA
RES .75ohm 1/4W 1% 0805 SMD

RES .75ohm 1/4W 1% 0805 SMD

Supplier's Site
Automotive SMD 0.75 Ohm 0.25W Resistor - 52-RCWE0805R750FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75 Ohm 0.25W Resistor
52-RCWE0805R750FKEA
Automotive SMD 0.75 Ohm 0.25W Resistor 52-RCWE0805R750FKEA
Res Thick Film 0805 0.75 Ohm 1% 0.25W(1/4W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0805R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R750FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.75 Ohm 1% 0.25W(1/4W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0805R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R750FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCWE0805R750FKEA
793060-RCWE0805R750FKEA
Chip Resistor - Surface Mount - RCWE0805R750FKEA 793060-RCWE0805R750FKEA
Manufacturer: Vishay Dale Win Source Part Number: 793060-RCWE0805R750F KEA Series: RCWE Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: 0805 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.75 Composition: Thick Film Number of Terminations: 2 Family Name: RCWE Categories: Resistors Dimension: 0.079" L x 0.051" W (2.00mm x 1.30mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Alternative Parts (Cross-Reference): ERJS6QFR75V; PE0805FRF7W0R75L; MCR10EZHFLR750; LCR0805-R750FT; Introduction Date: January 30, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793060-RCWE0805R750FKEA
Series: RCWE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: 0805
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 0.75
Composition: Thick Film
Number of Terminations: 2
Family Name: RCWE
Categories: Resistors
Dimension: 0.079" L x 0.051" W (2.00mm x 1.30mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.026" (0.65mm)
Alternative Parts (Cross-Reference): ERJS6QFR75V; PE0805FRF7W0R75L; MCR10EZHFLR750; LCR0805-R750FT;
Introduction Date: January 30, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay - 91R1462 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay
91R1462
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay 91R1462
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.75 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.75 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Vishay - 23Y0589 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Vishay
23Y0589
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Vishay 23Y0589
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.75 ohm, 250 mW, 1%, 0805 [2012 Metric]

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.75 ohm, 250 mW, 1%, 0805 [2012 Metric]

Supplier's Site Datasheet
RES 0.75 OHM 1% 1/4W 0805 - 873-RCWE0805R750FKEA - Utmel Electronic Limited
Hong Kong, China
RES 0.75 OHM 1% 1/4W 0805
873-RCWE0805R750FKEA
RES 0.75 OHM 1% 1/4W 0805 873-RCWE0805R750FKEA
RES 0.75 OHM 1% 1/4W 0805

RES 0.75 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RCWE.75DCT-ND RCWE0805R750FKEA 52-RCWE0805R750FKEA 793060-RCWE0805R750FKEA 91R1462 23Y0589 873-RCWE0805R750FKEA
Product Name Chip Resistor - Surface Mount RES .75 OHM 1/4W 1% 0805 SMD Automotive SMD 0.75 Ohm 0.25W Resistor Chip Resistor - Surface Mount - RCWE0805R750FKEA Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Vishay RES 0.75 OHM 1% 1/4W 0805
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details