Vishay Precision Group RES 0.51 OHM 1/4W 1% 0805 SMD RCWE0805R510FKEA

Description
RES 0.51ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 0.51ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1/4W 1% 0805 SMD - RCWE0805R510FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/4W 1% 0805 SMD
RCWE0805R510FKEA
RES 0.51 OHM 1/4W 1% 0805 SMD RCWE0805R510FKEA
RES 0.51ohm 1/4W 1% 0805 SMD

RES 0.51ohm 1/4W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327208-RCWE0805R510FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327208-RCWE0805R510FKEA
Resistors - Chip Resistor - Surface Mount 1327208-RCWE0805R510FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327208-RCWE0805R510 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.079" L x 0.051" W (2.00mm x 1.30mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 510 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: RCWE.51DTR,RCWE.51DD KR,RCWE.51DCT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327208-RCWE0805R510FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.079" L x 0.051" W (2.00mm x 1.30mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: RCWE.51DTR,RCWE.51DDKR,RCWE.51DCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51DDKR-ND
Chip Resistor - Surface Mount RCWE.51DDKR-ND
510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51DTR-ND
Chip Resistor - Surface Mount RCWE.51DTR-ND
510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51DCT-ND
Chip Resistor - Surface Mount RCWE.51DCT-ND
510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Res, Aec-Q200, 0R51, 0805; Resistance Vishay - 23Y0576 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R51, 0805; Resistance Vishay
23Y0576
Current Sense Res, Aec-Q200, 0R51, 0805; Resistance Vishay 23Y0576
CURRENT SENSE RES, AEC-Q200, 0R51, 0805; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R51, 0805; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R51, 0.25W, 0805, Thick Film; Resistance Vishay - 85AJ1039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 0.25W, 0805, Thick Film; Resistance Vishay
85AJ1039
Res, 0R51, 0.25W, 0805, Thick Film; Resistance Vishay 85AJ1039
RES, 0R51, 0.25W, 0805, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R51, 0.25W, 0805, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 510 MOHM 1% 1/4W 0805 - 873-RCWE0805R510FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 MOHM 1% 1/4W 0805
873-RCWE0805R510FKEA
RES SMD 510 MOHM 1% 1/4W 0805 873-RCWE0805R510FKEA
RES SMD 510 MOHM 1% 1/4W 0805

RES SMD 510 MOHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RCWE0805R510FKEA 1327208-RCWE0805R510FKEA RCWE.51DDKR-ND 23Y0576 85AJ1039 873-RCWE0805R510FKEA
Product Name RES 0.51 OHM 1/4W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, Aec-Q200, 0R51, 0805; Resistance Vishay Res, 0R51, 0.25W, 0805, Thick Film; Resistance Vishay RES SMD 510 MOHM 1% 1/4W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details