The Vishay RCWE0805 resistor has a resistance value of 0.47 ohms and a power rating of 0.25 watts. It is constructed using thick film technology and is suitable for surface mount applications. The resistor features a tolerance of ±1% and is RoHS compliant. It operates effectively within a temperature range of -55°C to +155°C. The device is AEC-Q200 qualified, indicating its reliability for automotive applications. Additionally, it is designed to be sulfur resistant, making it suitable for environments where exposure to corrosive elements may occur. This resistor is ideal for current sensing and shunt applications.
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.25 W, 1 %, 100 ppm, 0.47 ohm, SURFACE MOUNT, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: RCWE0805R470FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.47 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.47 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R470FKEA can be used for catalog matching and distributor lookup.
470 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
470 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
470 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES .47ohm 1/4W 1% 0805 SMD
RES, 0R47, 0.25W, 0805, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
RES, 0R47, 0.25W, 0805, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RCWE0805R470FKEA | RCWE.47DDKR-ND | RCWE0805R470FKEA | 08AJ1677 |
| Product Name | SMD 0.25 W 0.47 ohm Resistor | Chip Resistor - Surface Mount | RES .47 OHM 1/4W 1% 0805 SMD | Res, 0R47, 0.25W, 0805, Thick Film; Resistance Vishay |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |