Vishay Precision Group RES .43 OHM 1/4W 1% 0805 SMD RCWE0805R430FKEA

Description
RES .43ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .43ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .43 OHM 1/4W 1% 0805 SMD - RCWE0805R430FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .43 OHM 1/4W 1% 0805 SMD
RCWE0805R430FKEA
RES .43 OHM 1/4W 1% 0805 SMD RCWE0805R430FKEA
RES .43ohm 1/4W 1% 0805 SMD

RES .43ohm 1/4W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.43DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43DCT-ND
Chip Resistor - Surface Mount RCWE.43DCT-ND
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.43DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43DDKR-ND
Chip Resistor - Surface Mount RCWE.43DDKR-ND
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.43DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43DTR-ND
Chip Resistor - Surface Mount RCWE.43DTR-ND
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 250 Mw, 1% Rohs Compliant Vishay - 91R1456 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 250 Mw, 1% Rohs Compliant Vishay
91R1456
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 250 Mw, 1% Rohs Compliant Vishay 91R1456
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE0805R430FKEA RCWE.43DCT-ND 91R1456
Product Name RES .43 OHM 1/4W 1% 0805 SMD Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 250 Mw, 1% Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED91L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details