Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More RCWE0805R390FKEA

Description
Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More - RCWE0805R390FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More
RCWE0805R390FKEA
Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More RCWE0805R390FKEA
Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-4384-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4384-6-ND
Chip Resistor - Surface Mount 541-4384-6-ND
390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4384-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4384-2-ND
Chip Resistor - Surface Mount 541-4384-2-ND
390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4384-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4384-1-ND
Chip Resistor - Surface Mount 541-4384-1-ND
390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE0805R390FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0805R390FKEA
Chip Resistor - Surface Mount RCWE0805R390FKEA
RES 0.39 OHM 1% 1/4W 0805

RES 0.39 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCWE0805R390FKEA 541-4384-6-ND RCWE0805R390FKEA
Product Name Current Sense Resistors - SMD 1/4watt .39ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details