Vishay Precision Group Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More RCWE0805R330FKEA

Description
Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More - RCWE0805R330FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More
RCWE0805R330FKEA
Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More RCWE0805R330FKEA
Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More

Supplier's Site
Automotive SMD 0.33 Ohm 0.25W Resistor - 52-RCWE0805R330FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.33 Ohm 0.25W Resistor
52-RCWE0805R330FKEA
Automotive SMD 0.33 Ohm 0.25W Resistor 52-RCWE0805R330FKEA
Res Thick Film 0805 0.33 Ohm 1% 0.25W(1/4W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0805R330FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R330FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.33 Ohm 1% 0.25W(1/4W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0805R330FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R330FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE.33DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33DDKR-ND
Chip Resistor - Surface Mount RCWE.33DDKR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.33DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33DCT-ND
Chip Resistor - Surface Mount RCWE.33DCT-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.33DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33DTR-ND
Chip Resistor - Surface Mount RCWE.33DTR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay - 08AJ1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay
08AJ1676
Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay 08AJ1676
RES, 0R33, 0.25W, 0805, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R33, 0.25W, 0805, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay - 23Y0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay
23Y0558
Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay 23Y0558
RES, 0R33, 0.25W, 0805, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R33, 0.25W, 0805, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
±1% 330mΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-RCWE0805R330FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 330mΩ 0805 Chip Resistor - Surface Mount ROHS
17930-RCWE0805R330FKEA
±1% 330mΩ 0805 Chip Resistor - Surface Mount ROHS 17930-RCWE0805R330FKEA
±1% 330mΩ 0805 Chip Resistor - Surface Mount ROHS

±1% 330mΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWE0805R330FKEA 52-RCWE0805R330FKEA RCWE.33DDKR-ND 08AJ1676 17930-RCWE0805R330FKEA
Product Name Current Sense Resistors - SMD 1/4watt .33ohms 1% 100ppm Learn More Automotive SMD 0.33 Ohm 0.25W Resistor Chip Resistor - Surface Mount Res, 0R33, 0.25W, 0805, Thick Film; Resistance Vishay ±1% 330mΩ 0805 Chip Resistor - Surface Mount ROHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers