Vishay Precision Group RES .24 OHM 1/4W 1% 0805 SMD RCWE0805R240FKEA

Description
RES .24ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .24ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .24 OHM 1/4W 1% 0805 SMD - RCWE0805R240FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .24 OHM 1/4W 1% 0805 SMD
RCWE0805R240FKEA
RES .24 OHM 1/4W 1% 0805 SMD RCWE0805R240FKEA
RES .24ohm 1/4W 1% 0805 SMD

RES .24ohm 1/4W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.24DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24DDKR-ND
Chip Resistor - Surface Mount RCWE.24DDKR-ND
240 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.24DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24DCT-ND
Chip Resistor - Surface Mount RCWE.24DCT-ND
240 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.24DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24DTR-ND
Chip Resistor - Surface Mount RCWE.24DTR-ND
240 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE0805R240FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCWE0805R240FKEA
Resistors - Chip Resistor - Surface Mount RCWE0805R240FKEA
RES 0.24 OHM 1% 1/4W 0805

RES 0.24 OHM 1% 1/4W 0805

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay - 91R1450 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay
91R1450
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay 91R1450
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.24 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.24 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE0805R240FKEA RCWE.24DDKR-ND RCWE0805R240FKEA 91R1450
Product Name RES .24 OHM 1/4W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details