Current Sense Resistors - SMD 1/4watt .22ohms 1% 100ppm Learn More
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.22 OHM 1% 1/4W 0805
RES 0.22 OHM 1% 1/4W 0805
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.22 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RCWE0805R220FKEA | 541-4381-6-ND | RCWE0805R220FKEA | RCWE0805R220FKEA | 91R1449 |
| Product Name | Current Sense Resistors - SMD 1/4watt .22ohms 1% 100ppm Learn More | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.22 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 | |
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |