Vishay Precision Group Chip Resistor - Surface Mount RCWE0805R200FKEA

Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2731-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2731-1-ND
Chip Resistor - Surface Mount 541-2731-1-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2731-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2731-6-ND
Chip Resistor - Surface Mount 541-2731-6-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2731-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2731-2-ND
Chip Resistor - Surface Mount 541-2731-2-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R2, 0.25W, 0805, Thick Film Rohs Compliant Vishay - 14AJ2641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.25W, 0805, Thick Film Rohs Compliant Vishay
14AJ2641
Res, 0R2, 0.25W, 0805, Thick Film Rohs Compliant Vishay 14AJ2641
RES, 0R2, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 0R2, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2731-1-ND 14AJ2641
Product Name Chip Resistor - Surface Mount Res, 0R2, 0.25W, 0805, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details