Vishay Intertechnology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Op Amps RCWE0805R180FKEA

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CY8CKIT-147 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
EB,PMA-545G2+,DQ849,SMA,50 OHM - TB-607-2+ - Mini-Circuits
Specs
Category Developement Board
View Details