Vishay Intertechnology, Inc. Connectors,Interconnects RCWE080562L0FKEA

Description
Category: Connectors,Interconn ects Packaging: Bulk Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Microprocessor IC series Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Packaging: Bulk Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Microprocessor IC series Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Bulk Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Microprocessor IC series Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer: AMIS

Category: Connectors,Interconnects
Packaging: Bulk
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: Microprocessor IC series
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details