Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE080522L0JMEA

Description
RES 0.022 OHM 5% 1/4W 0805
Request a Quote Datasheet
Description
RES 0.022 OHM 5% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE080522L0JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE080522L0JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWE080522L0JMEADKR-ND
RES 0.022 OHM 5% 1/4W 0805

RES 0.022 OHM 5% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE080522L0JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE080522L0JMEACT-ND
Chip Resistor - Surface Mount 541-RCWE080522L0JMEACT-ND
RES 0.022 OHM 5% 1/4W 0805

RES 0.022 OHM 5% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE080522L0JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE080522L0JMEATR-ND
Chip Resistor - Surface Mount 541-RCWE080522L0JMEATR-ND
22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE080522L0JMEADKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers