Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE080522L0FMEA

Description
RES 0.022 OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 0.022 OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE080522L0FMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE080522L0FMEACT-ND
Chip Resistor - Surface Mount 541-RCWE080522L0FMEACT-ND
RES 0.022 OHM 1% 1/4W 0805

RES 0.022 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE080522L0FMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE080522L0FMEADKR-ND
Chip Resistor - Surface Mount 541-RCWE080522L0FMEADKR-ND
RES 0.022 OHM 1% 1/4W 0805

RES 0.022 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE080522L0FMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE080522L0FMEATR-ND
Chip Resistor - Surface Mount 541-RCWE080522L0FMEATR-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE080522L0FMEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details