976 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RESISTOR, CURRENT SENSE, 0R976, 1%, 0612; Resistance:0.976ohm;
RESISTOR, CURRENT SENSE, 0R976, 1%, 0612; Resistance:0.976ohm;
RES 0.976 OHM 1% 1W 0612
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCWE0612R976FKEA-ND | 46Y8173 | RCWE0612R976FKEA |
| Product Name | Chip Resistor - Surface Mount | Resistor, Current Sense, 0R976, 1%, 0612; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 0612 [1632 Metric] | |
| Resistance Range | 0.9760 ohms | 0.9760 ohms | 0.9760 ohms |