Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R866FKEA

Description
866 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
866 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R866FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R866FKEA-ND
Chip Resistor - Surface Mount RCWE0612R866FKEA-ND
866 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

866 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay - 46Y8167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay
46Y8167
Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay 46Y8167
RESISTOR, CURRENT SENSE, 0R866, 1%, 0612; Resistance:0.866ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R866, 1%, 0612; Resistance:0.866ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay - 52Y8474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay
52Y8474
Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay 52Y8474
RESISTOR, CURRENT SENSE, 0R866, 1%, 0612; Resistance:0.866ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R866, 1%, 0612; Resistance:0.866ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE0612R866FKEA-ND 46Y8167
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R866, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.8660 ohms 0.8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details