Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R768FKEA

Description
RES 0.768 OHM 1% 1W 0612
Datasheet
Description
RES 0.768 OHM 1% 1W 0612
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R768FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0612R768FKEA
Chip Resistor - Surface Mount RCWE0612R768FKEA
RES 0.768 OHM 1% 1W 0612

RES 0.768 OHM 1% 1W 0612

Supplier's Site Datasheet
Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay - 52Y8468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay
52Y8468
Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay 52Y8468
RESISTOR, CURRENT SENSE, 0R768, 1%, 0612; Resistance:0.768ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R768, 1%, 0612; Resistance:0.768ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay - 46Y8161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay
46Y8161
Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay 46Y8161
RESISTOR, CURRENT SENSE, 0R768, 1%, 0612; Resistance:0.768ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R768, 1%, 0612; Resistance:0.768ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number RCWE0612R768FKEA 52Y8468
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R768, 1%, 0612; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.7680 ohms 0.7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers