Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R715FKEA

Description
715 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
715 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R715FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R715FKEA-ND
Chip Resistor - Surface Mount RCWE0612R715FKEA-ND
715 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

715 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay - 52Y8464 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay
52Y8464
Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay 52Y8464
RESISTOR, CURRENT SENSE, 0R715, 1%, 0612; Resistance:0.715ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R715, 1%, 0612; Resistance:0.715ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay - 46Y8157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay
46Y8157
Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay 46Y8157
RESISTOR, CURRENT SENSE, 0R715, 1%, 0612; Resistance:0.715ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R715, 1%, 0612; Resistance:0.715ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE0612R715FKEA-ND 52Y8464
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R715, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.7150 ohms 0.7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details