Vishay Precision Group Chip Resistor - Surface Mount RCWE0612R619FKEA

Description
619 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
619 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2507-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2507-2-ND
Chip Resistor - Surface Mount 541-2507-2-ND
619 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

619 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay - 46Y8149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay
46Y8149
Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay 46Y8149
RESISTOR, CURRENT SENSE, 0R619, 1%, 0612; Resistance:0.619ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R619, 1%, 0612; Resistance:0.619ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay - 52Y8456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay
52Y8456
Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay 52Y8456
RESISTOR, CURRENT SENSE, 0R619, 1%, 0612; Resistance:0.619ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R619, 1%, 0612; Resistance:0.619ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2507-2-ND 46Y8149
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R619, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.6190 ohms 0.6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details