Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R562FKEA

Description
562 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
562 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R562FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R562FKEA-ND
Chip Resistor - Surface Mount RCWE0612R562FKEA-ND
562 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

562 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE0612R562FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0612R562FKEA
Chip Resistor - Surface Mount RCWE0612R562FKEA
RES 0.562 OHM 1% 1W 0612

RES 0.562 OHM 1% 1W 0612

Supplier's Site Datasheet
Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay - 46Y8145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay
46Y8145
Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay 46Y8145
RESISTOR, CURRENT SENSE, 0R562, 1%, 0612; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R562, 1%, 0612; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay - 52Y8452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay
52Y8452
Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay 52Y8452
RESISTOR, CURRENT SENSE, 0R562, 1%, 0612; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R562, 1%, 0612; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RCWE0612R562FKEA-ND RCWE0612R562FKEA 46Y8145
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Current Sense, 0R562, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details