Vishay Precision Group Chip Resistor - Surface Mount RCWE0612R499FKEA

Description
499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2506-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2506-1-ND
Chip Resistor - Surface Mount 541-2506-1-ND
499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2506-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2506-2-ND
Chip Resistor - Surface Mount 541-2506-2-ND
499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2506-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2506-6-ND
Chip Resistor - Surface Mount 541-2506-6-ND
499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

499 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Res, 0R499, 1%, 1 W, 0612; Resistance Vishay - 75Y2803 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R499, 1%, 1 W, 0612; Resistance Vishay
75Y2803
Current Sense Res, 0R499, 1%, 1 W, 0612; Resistance Vishay 75Y2803
CURRENT SENSE RES, 0R499, 1%, 1 W, 0612; Resistance:0.499ohm; Product Range:RCWE Series; Resistor Case Style:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R499, 1%, 1 W, 0612; Resistance:0.499ohm; Product Range:RCWE Series; Resistor Case Style:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Current Sense, 0R499, 1%, 0612; Resistance Vishay - 46Y8138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R499, 1%, 0612; Resistance Vishay
46Y8138
Resistor, Current Sense, 0R499, 1%, 0612; Resistance Vishay 46Y8138
RESISTOR, CURRENT SENSE, 0R499, 1%, 0612; Resistance:0.499ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R499, 1%, 0612; Resistance:0.499ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R499, 1%, 0612; Resistance Vishay - 52Y8445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R499, 1%, 0612; Resistance Vishay
52Y8445
Resistor, Current Sense, 0R499, 1%, 0612; Resistance Vishay 52Y8445
RESISTOR, CURRENT SENSE, 0R499, 1%, 0612; Resistance:0.499ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R499, 1%, 0612; Resistance:0.499ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2506-1-ND 75Y2803
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R499, 1%, 1 W, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED20L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details