Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R470JKEA

Description
470 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R470JKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R470JKEA-ND
Chip Resistor - Surface Mount RCWE0612R470JKEA-ND
470 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE0612R470JKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0612R470JKEA
Chip Resistor - Surface Mount RCWE0612R470JKEA
RES 0.47 OHM 5% 1W 0612

RES 0.47 OHM 5% 1W 0612

Supplier's Site Datasheet
Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay - 46Y8135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay
46Y8135
Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay 46Y8135
RESISTOR, CURRENT SENSE, 0R47, 5%, 0612; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R47, 5%, 0612; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay - 52Y8442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay
52Y8442
Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay 52Y8442
RESISTOR, CURRENT SENSE, 0R47, 5%, 0612; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R47, 5%, 0612; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RCWE0612R470JKEA-ND RCWE0612R470JKEA 46Y8135
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Current Sense, 0R47, 5%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details