Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R464FKEA

Description
464 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
464 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R464FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R464FKEA-ND
Chip Resistor - Surface Mount RCWE0612R464FKEA-ND
464 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

464 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay - 52Y8441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay
52Y8441
Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay 52Y8441
RESISTOR, CURRENT SENSE, 0R464, 1%, 0612; Resistance:0.464ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R464, 1%, 0612; Resistance:0.464ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay - 46Y8134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay
46Y8134
Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay 46Y8134
RESISTOR, CURRENT SENSE, 0R464, 1%, 0612; Resistance:0.464ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R464, 1%, 0612; Resistance:0.464ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE0612R464FKEA-ND 52Y8441
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R464, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.4640 ohms 0.4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details