453 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RESISTOR, CURRENT SENSE, 0R453, 1%, 0612; Resistance:0.453ohm;
RESISTOR, CURRENT SENSE, 0R453, 1%, 0612; Resistance:0.453ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWE0612R453FKEA-ND | 52Y8440 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Current Sense, 0R453, 1%, 0612; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 0612 [1632 Metric] |
| Resistance Range | 0.4530 ohms | 0.4530 ohms |