Vishay Precision Group Chip Resistor - Surface Mount RCWE0612R432FKEA

Description
432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2504-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2504-6-ND
Chip Resistor - Surface Mount 541-2504-6-ND
432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2504-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2504-1-ND
Chip Resistor - Surface Mount 541-2504-1-ND
432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2504-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2504-2-ND
Chip Resistor - Surface Mount 541-2504-2-ND
432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

432 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay - 52Y8438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay
52Y8438
Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay 52Y8438
RESISTOR, CURRENT SENSE, 0R432, 1%, 0612; Resistance:0.432ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R432, 1%, 0612; Resistance:0.432ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay - 46Y8131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay
46Y8131
Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay 46Y8131
RESISTOR, CURRENT SENSE, 0R432, 1%, 0612; Resistance:0.432ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R432, 1%, 0612; Resistance:0.432ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2504-6-ND 52Y8438
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R432, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details