Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R365FKEA

Description
365 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
365 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R365FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R365FKEA-ND
Chip Resistor - Surface Mount RCWE0612R365FKEA-ND
365 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

365 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay - 46Y8123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay
46Y8123
Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay 46Y8123
RESISTOR, CURRENT SENSE, 0R365, 1%, 0612; Resistance:0.365ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R365, 1%, 0612; Resistance:0.365ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay - 52Y8430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay
52Y8430
Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay 52Y8430
RESISTOR, CURRENT SENSE, 0R365, 1%, 0612; Resistance:0.365ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R365, 1%, 0612; Resistance:0.365ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RCWE0612R365FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0612R365FKEA
Chip Resistor - Surface Mount RCWE0612R365FKEA
RES 0.365 OHM 1% 1W 0612

RES 0.365 OHM 1% 1W 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCWE0612R365FKEA-ND 46Y8123 RCWE0612R365FKEA
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R365, 1%, 0612; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details