Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE061282L0JNEA

Description
82 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
82 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE061282L0JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE061282L0JNEA-ND
Chip Resistor - Surface Mount RCWE061282L0JNEA-ND
82 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

82 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay - 46Y8196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay
46Y8196
Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay 46Y8196
RESISTOR, CURRENT SENSE, 0R082, 5%, 0612; Resistance:0.082ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R082, 5%, 0612; Resistance:0.082ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay - 52Y8503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay
52Y8503
Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay 52Y8503
RESISTOR, CURRENT SENSE, 0R082, 5%, 0612; Resistance:0.082ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R082, 5%, 0612; Resistance:0.082ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RCWE061282L0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE061282L0JNEA
Chip Resistor - Surface Mount RCWE061282L0JNEA
RES 0.082 OHM 5% 1W 0612

RES 0.082 OHM 5% 1W 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCWE061282L0JNEA-ND 46Y8196 RCWE061282L0JNEA
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R082, 5%, 0612; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.0820 ohms 0.0820 ohms 8.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details