Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE061227L0JNEA

Description
RES 0.027 OHM 5% 1W 0612
Request a Quote Datasheet
Description
RES 0.027 OHM 5% 1W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE061227L0JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE061227L0JNEADKR-ND
Chip Resistor - Surface Mount 541-RCWE061227L0JNEADKR-ND
RES 0.027 OHM 5% 1W 0612

RES 0.027 OHM 5% 1W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE061227L0JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE061227L0JNEATR-ND
Chip Resistor - Surface Mount 541-RCWE061227L0JNEATR-ND
27 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

27 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE061227L0JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE061227L0JNEACT-ND
Chip Resistor - Surface Mount 541-RCWE061227L0JNEACT-ND
RES 0.027 OHM 5% 1W 0612

RES 0.027 OHM 5% 1W 0612

Buy Now Datasheet
Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay - 46Y8184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay
46Y8184
Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay 46Y8184
RESISTOR, CURRENT SENSE, 0R027, 5%, 0612; Resistance:0.027ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R027, 5%, 0612; Resistance:0.027ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay - 52Y8491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay
52Y8491
Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay 52Y8491
RESISTOR, CURRENT SENSE, 0R027, 5%, 0612; Resistance:0.027ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R027, 5%, 0612; Resistance:0.027ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCWE061227L0JNEADKR-ND 46Y8184
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R027, 5%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details