22 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.022 OHM 5% 1W 0612
RESISTOR, CURRENT SENSE, 0R022, 5%, 0612; Resistance:0.022ohm;
RESISTOR, CURRENT SENSE, 0R022, 5%, 0612; Resistance:0.022ohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | RCWE061222L0JNEA-ND | RCWE061222L0JNEA | 52Y8489 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Current Sense, 0R022, 5%, 0612; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 0612 [1632 Metric] | |
| Resistance Range | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms |