Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE061216L0JMEA

Description
16 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
16 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE061216L0JMEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE061216L0JMEA-ND
Chip Resistor - Surface Mount RCWE061216L0JMEA-ND
16 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

16 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay - 52Y8486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay
52Y8486
Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay 52Y8486
RESISTOR, CURRENT SENSE, 0R016, 5%, 0612; Resistance:0.016ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R016, 5%, 0612; Resistance:0.016ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay - 46Y8179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay
46Y8179
Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay 46Y8179
RESISTOR, CURRENT SENSE, 0R016, 5%, 0612; Resistance:0.016ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R016, 5%, 0612; Resistance:0.016ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RCWE061216L0JMEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE061216L0JMEA
Chip Resistor - Surface Mount RCWE061216L0JMEA
RES 0.016 OHM 5% 1W 0612

RES 0.016 OHM 5% 1W 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCWE061216L0JMEA-ND 52Y8486 RCWE061216L0JMEA
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R016, 5%, 0612; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.0160 ohms 0.0160 ohms 1.60E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details