12 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.012 OHM 5% 1W 0612
RESISTOR, CURRENT SENSE, 0R012, 5%, 0612; Resistance:0.012ohm;
RESISTOR, CURRENT SENSE, 0R012, 5%, 0612; Resistance:0.012ohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | RCWE061212L0JMEA-ND | RCWE061212L0JMEA | 46Y8176 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Current Sense, 0R012, 5%, 0612; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 0612 [1632 Metric] | |
| Resistance Range | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms |