Vishay Intertechnology, Inc. RES .82 OHM 1/5W 1% 0603 SMD RCWE0603R820FKEA

Description
RES .82ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .82ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .82 OHM 1/5W 1% 0603 SMD - RCWE0603R820FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 1/5W 1% 0603 SMD
RCWE0603R820FKEA
RES .82 OHM 1/5W 1% 0603 SMD RCWE0603R820FKEA
RES .82ohm 1/5W 1% 0603 SMD

RES .82ohm 1/5W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.82CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82CCT-ND
Chip Resistor - Surface Mount RCWE.82CCT-ND
820 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82CDKR-ND
Chip Resistor - Surface Mount RCWE.82CDKR-ND
820 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82CTR-ND
Chip Resistor - Surface Mount RCWE.82CTR-ND
820 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE0603R820FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCWE0603R820FKEA
Resistors - Chip Resistor - Surface Mount RCWE0603R820FKEA
RES 0.82 OHM 1% 1/5W 0603

RES 0.82 OHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCWE0603R820FKEA RCWE.82CCT-ND RCWE0603R820FKEA
Product Name RES .82 OHM 1/5W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details