Vishay Intertechnology, Inc. RES .75 OHM 1/5W 1% 0603 SMD RCWE0603R750FKEA

Description
RES .75ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .75ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 1/5W 1% 0603 SMD - RCWE0603R750FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1/5W 1% 0603 SMD
RCWE0603R750FKEA
RES .75 OHM 1/5W 1% 0603 SMD RCWE0603R750FKEA
RES .75ohm 1/5W 1% 0603 SMD

RES .75ohm 1/5W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.75CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75CDKR-ND
Chip Resistor - Surface Mount RCWE.75CDKR-ND
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75CCT-ND
Chip Resistor - Surface Mount RCWE.75CCT-ND
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75CTR-ND
Chip Resistor - Surface Mount RCWE.75CTR-ND
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327257-RCWE0603R750FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327257-RCWE0603R750FKEA
Resistors - Chip Resistor - Surface Mount 1327257-RCWE0603R750FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327257-RCWE0603R750 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 750 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: RCWE.75CCT,RCWE.75CD KR,RCWE.75CTR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327257-RCWE0603R750FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: RCWE.75CCT,RCWE.75CDKR,RCWE.75CTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE0603R750FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCWE0603R750FKEA
Resistors - Chip Resistor - Surface Mount RCWE0603R750FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE0603R750FKEA RCWE.75CDKR-ND 1327257-RCWE0603R750FKEA RCWE0603R750FKEA
Product Name RES .75 OHM 1/5W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details