Vishay Intertechnology, Inc. RES .56 OHM 1/5W 1% 0603 SMD RCWE0603R560FKEA

Description
RES .56ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .56ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .56 OHM 1/5W 1% 0603 SMD - RCWE0603R560FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 1/5W 1% 0603 SMD
RCWE0603R560FKEA
RES .56 OHM 1/5W 1% 0603 SMD RCWE0603R560FKEA
RES .56ohm 1/5W 1% 0603 SMD

RES .56ohm 1/5W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.56CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56CCT-ND
Chip Resistor - Surface Mount RCWE.56CCT-ND
560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.56CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56CDKR-ND
Chip Resistor - Surface Mount RCWE.56CDKR-ND
560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.56CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56CTR-ND
Chip Resistor - Surface Mount RCWE.56CTR-ND
560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.56 OHM 1% 1/5W 0603 - 873-RCWE0603R560FKEA - Utmel Electronic Limited
Hong Kong, China
RES 0.56 OHM 1% 1/5W 0603
873-RCWE0603R560FKEA
RES 0.56 OHM 1% 1/5W 0603 873-RCWE0603R560FKEA
RES 0.56 OHM 1% 1/5W 0603

RES 0.56 OHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCWE0603R560FKEA RCWE.56CCT-ND 873-RCWE0603R560FKEA
Product Name RES .56 OHM 1/5W 1% 0603 SMD Chip Resistor - Surface Mount RES 0.56 OHM 1% 1/5W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details