Vishay Precision Group Chip Resistor - Surface Mount RCWE0603R470FKEA

Description
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.47CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47CCT-ND
Chip Resistor - Surface Mount RCWE.47CCT-ND
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.47CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47CDKR-ND
Chip Resistor - Surface Mount RCWE.47CDKR-ND
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.47CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47CTR-ND
Chip Resistor - Surface Mount RCWE.47CTR-ND
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 0.47 Ohm 0.2W Resistor - 52-RCWE0603R470FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.47 Ohm 0.2W Resistor
52-RCWE0603R470FKEA
Automotive SMD 0.47 Ohm 0.2W Resistor 52-RCWE0603R470FKEA
Res Thick Film 0603 0.47 Ohm 1% 0.2W(1/5W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R470FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.47 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R470FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 0.47 Ohm 1% 0.2W(1/5W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R470FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.47 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R470FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/5watt .47ohms 1% 100ppm Learn More - RCWE0603R470FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/5watt .47ohms 1% 100ppm Learn More
RCWE0603R470FKEA
Current Sense Resistors - SMD 1/5watt .47ohms 1% 100ppm Learn More RCWE0603R470FKEA
Current Sense Resistors - SMD 1/5watt .47ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/5watt .47ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE0603R470FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0603R470FKEA
Chip Resistor - Surface Mount RCWE0603R470FKEA
RES 0.47 OHM 1% 1/5W 0603

RES 0.47 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.47 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay - 91R1441 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.47 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay
91R1441
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.47 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay 91R1441
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.47 ohm, 200 mW, 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.47 ohm, 200 mW, 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay - 08AJ1671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay
08AJ1671
Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay 08AJ1671
RES, 0R47, 0.2W, 0603, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R47, 0.2W, 0603, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay - 23Y0524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay
23Y0524
Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay 23Y0524
RES, 0R47, 0.2W, 0603, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R47, 0.2W, 0603, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RCWE.47CCT-ND 52-RCWE0603R470FKEA RCWE0603R470FKEA RCWE0603R470FKEA 91R1441 08AJ1671
Product Name Chip Resistor - Surface Mount Automotive SMD 0.47 Ohm 0.2W Resistor Current Sense Resistors - SMD 1/5watt .47ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.47 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay Res, 0R47, 0.2W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED12L4FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details