Manufacturer: AMIS
Category: RF and Wireless>RF Transceiver ICs
Packaging: Bulk
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3L
Temperature Coefficient: ±1200ppm/°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Name | RF and Wireless - RF Transceiver ICs |
| Package Type | 8-SMD, No Lead |