RES,SMT,THICK FILM,200M OHMS,1% +/-TOL,-100,100PPM TC,0603 CASE Product overview: RCWE0603R200FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R200FKEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1091654-RCWE0603R200
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 0.2
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Current Sense Resistors - SMD 1/5watt .2ohms 1% 100ppm Learn More
200 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
200 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
200 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES, 0R2, 0.2W, 0603, THICK FILM; Resistance:0.2ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
RES, 0R2, 0.2W, 0603, THICK FILM; Resistance:0.2ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
RES 0.2 OHM 1% 1/5W 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RCWE0603R200FKEA | 1091654-RCWE0603R200FKEA | RCWE0603R200FKEA | RCWE.2CCT-ND | 08AJ1667 | RCWE0603R200FKEA |
| Product Name | Resistor | Chip Resistor - Surface Mount - RCWE0603R200FKEA | Current Sense Resistors - SMD 1/5watt .2ohms 1% 100ppm Learn More | Chip Resistor - Surface Mount | Res, 0R2, 0.2W, 0603, Thick Film; Resistance Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Power Rating | 0.2000 watts | 0.2000 watts | 0.2000 watts | 0.2000 watts |