Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0603R180FKEA

Description
180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.18CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.18CTR-ND
Chip Resistor - Surface Mount RCWE.18CTR-ND
180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.18CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.18CCT-ND
Chip Resistor - Surface Mount RCWE.18CCT-ND
180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.18CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.18CDKR-ND
Chip Resistor - Surface Mount RCWE.18CDKR-ND
180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

180 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .18 OHM 1/5W 1% 0603 SMD - RCWE0603R180FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .18 OHM 1/5W 1% 0603 SMD
RCWE0603R180FKEA
RES .18 OHM 1/5W 1% 0603 SMD RCWE0603R180FKEA
RES .18ohm 1/5W 1% 0603 SMD

RES .18ohm 1/5W 1% 0603 SMD

Supplier's Site
Automotive SMD 0.18 Ohm 0.2W Resistor - 52-RCWE0603R180FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.18 Ohm 0.2W Resistor
52-RCWE0603R180FKEA
Automotive SMD 0.18 Ohm 0.2W Resistor 52-RCWE0603R180FKEA
Res Thick Film 0603 0.18 Ohm 1% 0.2W(1/5W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R180FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.18 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.18 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R180FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 0.18 Ohm 1% 0.2W(1/5W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R180FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.18 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.18 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R180FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE0603R180FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCWE0603R180FKEA
Resistors - Chip Resistor - Surface Mount RCWE0603R180FKEA
RES 0.18 OHM 1% 1/5W 0603

RES 0.18 OHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE.18CTR-ND RCWE0603R180FKEA 52-RCWE0603R180FKEA RCWE0603R180FKEA
Product Name Chip Resistor - Surface Mount RES .18 OHM 1/5W 1% 0603 SMD Automotive SMD 0.18 Ohm 0.2W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers