Vishay Intertechnology, Inc. RES .15 OHM 1/5W 1% 0603 SMD RCWE0603R150FKEA

Description
RES .15ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .15ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 1/5W 1% 0603 SMD - RCWE0603R150FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1/5W 1% 0603 SMD
RCWE0603R150FKEA
RES .15 OHM 1/5W 1% 0603 SMD RCWE0603R150FKEA
RES .15ohm 1/5W 1% 0603 SMD

RES .15ohm 1/5W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.15CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.15CDKR-ND
Chip Resistor - Surface Mount RCWE.15CDKR-ND
150 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.15CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.15CTR-ND
Chip Resistor - Surface Mount RCWE.15CTR-ND
150 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.15CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.15CCT-ND
Chip Resistor - Surface Mount RCWE.15CCT-ND
150 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

150 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 150 MOHM 1% 1/5W 0603 - 873-RCWE0603R150FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 MOHM 1% 1/5W 0603
873-RCWE0603R150FKEA
RES SMD 150 MOHM 1% 1/5W 0603 873-RCWE0603R150FKEA
RES SMD 150 MOHM 1% 1/5W 0603

RES SMD 150 MOHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCWE0603R150FKEA RCWE.15CDKR-ND 873-RCWE0603R150FKEA
Product Name RES .15 OHM 1/5W 1% 0603 SMD Chip Resistor - Surface Mount RES SMD 150 MOHM 1% 1/5W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details