Vishay Precision Group RES .13 OHM 1/5W 1% 0603 SMD RCWE0603R130FKEA

Description
RES .13ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .13ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 1/5W 1% 0603 SMD - RCWE0603R130FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 1/5W 1% 0603 SMD
RCWE0603R130FKEA
RES .13 OHM 1/5W 1% 0603 SMD RCWE0603R130FKEA
RES .13ohm 1/5W 1% 0603 SMD

RES .13ohm 1/5W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.13CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.13CTR-ND
Chip Resistor - Surface Mount RCWE.13CTR-ND
130 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.13CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.13CDKR-ND
Chip Resistor - Surface Mount RCWE.13CDKR-ND
130 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.13CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.13CCT-ND
Chip Resistor - Surface Mount RCWE.13CCT-ND
130 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay - 08AJ1666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay
08AJ1666
Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay 08AJ1666
RES, 0R13, 0.2W, 0603, THICK FILM; Resistance:0.13ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R13, 0.2W, 0603, THICK FILM; Resistance:0.13ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay - 23Y0495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay
23Y0495
Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay 23Y0495
RES, 0R13, 0.2W, 0603, THICK FILM; Resistance:0.13ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R13, 0.2W, 0603, THICK FILM; Resistance:0.13ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE0603R130FKEA RCWE.13CTR-ND 08AJ1666
Product Name RES .13 OHM 1/5W 1% 0603 SMD Chip Resistor - Surface Mount Res, 0R13, 0.2W, 0603, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details