Vishay Intertechnology, Inc. Automotive SMD 0.12 Ohm 0.2W Resistor RCWE0603R120FKEA

Description
Res Thick Film 0603 0.12 Ohm 1% 0.2W(1/5W) 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R120FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.12 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.12 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R120FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 0.12 Ohm 1% 0.2W(1/5W) 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R120FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.12 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.12 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R120FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.12 Ohm 0.2W Resistor - 52-RCWE0603R120FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.12 Ohm 0.2W Resistor
52-RCWE0603R120FKEA
Automotive SMD 0.12 Ohm 0.2W Resistor 52-RCWE0603R120FKEA
Res Thick Film 0603 0.12 Ohm 1% 0.2W(1/5W) 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R120FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.12 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.12 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R120FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 0.12 Ohm 1% 0.2W(1/5W) 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R120FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.12 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.12 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R120FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCWE0603R120FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE0603R120FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE0603R120FKEACT-ND
RES 0.12 OHM 1% 1/5W 0603

RES 0.12 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE0603R120FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE0603R120FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE0603R120FKEADKR-ND
RES 0.12 OHM 1% 1/5W 0603

RES 0.12 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE0603R120FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE0603R120FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE0603R120FKEATR-ND
120 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

120 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .12 OHM 1/5W 1% 0603 SMD - RCWE0603R120FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .12 OHM 1/5W 1% 0603 SMD
RCWE0603R120FKEA
RES .12 OHM 1/5W 1% 0603 SMD RCWE0603R120FKEA
RES .12ohm 1/5W 1% 0603 SMD

RES .12ohm 1/5W 1% 0603 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RCWE0603R120FKEA 541-RCWE0603R120FKEACT-ND RCWE0603R120FKEA
Product Name Automotive SMD 0.12 Ohm 0.2W Resistor Chip Resistor - Surface Mount RES .12 OHM 1/5W 1% 0603 SMD
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 5 watts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details