Res Thick Film 0603 0.11 Ohm 1% 0.2W(1/5W) 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE0603R110FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.11 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.11 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0603R110FKEA can be used for catalog matching and distributor lookup.
RES .11ohm 1/5W 1% 0603 SMD
110 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
110 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
110 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RCWE0603R110FKEA | RCWE0603R110FKEA | RCWE.11CCT-ND |
| Product Name | Automotive SMD 0.11 Ohm 0.2W Resistor | RES .11 OHM 1/5W 1% 0603 SMD | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2000 watts | 5 watts | 0.2000 watts |
| Standards and Certifications | RoHS | AEC-Q200 |