Resistor-Fixed-Singl
100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
100 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES, 0R1, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCWE0603R100FNEA | 541-2719-2-ND | 14AJ2639 |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Res, 0R1, 0.2W, 0603, Thick Film Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 0.1000 ohms |