Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE060324L9FQEA

Description
RES 0.0249 OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 0.0249 OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE060324L9FQEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE060324L9FQEADKR-ND
Chip Resistor - Surface Mount 541-RCWE060324L9FQEADKR-ND
RES 0.0249 OHM 1% 1/5W 0603

RES 0.0249 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE060324L9FQEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE060324L9FQEATR-ND
Chip Resistor - Surface Mount 541-RCWE060324L9FQEATR-ND
24.9 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

24.9 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE060324L9FQEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE060324L9FQEACT-ND
Chip Resistor - Surface Mount 541-RCWE060324L9FQEACT-ND
RES 0.0249 OHM 1% 1/5W 0603

RES 0.0249 OHM 1% 1/5W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE060324L9FQEADKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.0249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers