Current Sense Resistors - SMD 1/8watt .62ohms 1% 100ppm Learn More
RES 0.62 OHM 1% 1/8W 0402
RES 0.62 OHM 1% 1/8W 0402
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWE0402R620FKEA | 541-RCWE0402R620FKEADKR-ND |
| Product Name | Current Sense Resistors - SMD 1/8watt .62ohms 1% 100ppm Learn More | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 |
| Resistance Range | 0.6200 ohms | 0.6200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |