Vishay Precision Group Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More RCWE0402R510FKEA

Description
Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More - RCWE0402R510FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More
RCWE0402R510FKEA
Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More RCWE0402R510FKEA
Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-4385-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4385-1-ND
Chip Resistor - Surface Mount 541-4385-1-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4385-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4385-6-ND
Chip Resistor - Surface Mount 541-4385-6-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4385-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4385-2-ND
Chip Resistor - Surface Mount 541-4385-2-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay - 87R0164 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay
87R0164
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay 87R0164
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.51 ohm, 125 mW, 1%, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.51 ohm, 125 mW, 1%, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Vishay - 23Y0467 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Vishay
23Y0467
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Vishay 23Y0467
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.51 ohm, 125 mW, 1%, 0402 [1005 Metric]

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.51 ohm, 125 mW, 1%, 0402 [1005 Metric]

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE0402R510FKEA 541-4385-1-ND 87R0164 23Y0467
Product Name Current Sense Resistors - SMD 1/8watt .51ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.51 Ohm, 125 Mw, 1%, 0402 [1005 Metric] Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details